EN
  • EN
  • DE
  • IT

ADP3415LRMZ-REEL

Part No ADP3415LRMZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR DUAL BOOTST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.75 V to 5.25 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 30V
Rise and Fall Time 20ns, 25ns
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 43182-ADP3415LRMZ-REEL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP3415LRMZ-REEL CAD Model

Description

Product Overview: ADP3415LRMZ-REEL

The ADP3415LRMZ-REEL is a cutting-edge integrated circuit solution from ON Semiconductor, designed to provide robust power management for a variety of applications. This product is part of ON Semiconductor's Reel packaging system, ensuring that components are delivered in a ready-to-use format for automated manufacturing processes, enhancing efficiency and reducing waste.

Key Features

  • Versatile Power Management: The ADP3415LRMZ-REEL is optimized for managing power in complex electronic systems, ensuring stable operation and longevity of the components it serves.
  • High Efficiency: With its advanced design, this IC promotes high power efficiency, which is crucial for minimizing heat generation and energy consumption in today's green-conscious market.
  • Compact Size: The compact form factor of the ADP3415LRMZ-REEL makes it an excellent choice for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Durability: Built with ON Semiconductor's renowned quality, the ADP3415LRMZ-REEL is made to withstand the rigors of daily operation in a wide range of environmental conditions.

Applications

The ADP3415LRMZ-REEL is suitable for a variety of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Computing and server systems
  • Telecommunications equipment
  • Industrial and automation systems

Technical Specifications

As a product that prioritizes performance and reliability, the ADP3415LRMZ-REEL comes with a set of technical specifications designed to meet the needs of demanding applications. It operates over a wide temperature range, ensuring functionality under various environmental conditions. The device is also compliant with industry-standard regulations, making it a safe and reliable choice for both designers and end-users.

Quality and Support

ON Semiconductor is committed to providing not only high-quality products but also comprehensive technical support. Customers who choose the ADP3415LRMZ-REEL can rely on ON Semiconductor's customer service and technical assistance to help integrate this component into their designs seamlessly.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6946 $65.9870
230+ $0.5705 $131.2150
355+ $0.5524 $196.1020
485+ $0.5342 $259.0870
625+ $0.5174 $323.3750
840+ $0.4631 $389.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,708 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess