EN
  • EN
  • DE

ADM1026JSTZ-R7

Part No ADM1026JSTZ-R7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC CTRLR SYS REF/EEPROM 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C
Accuracy ±3°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 137667-ADM1026JSTZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1026JSTZ-R7 CAD Model

Description

Product Overview: ADM1026JSTZ-R7 from ON Semiconductor

The ADM1026JSTZ-R7 is a highly integrated device from ON Semiconductor, designed to offer comprehensive system monitoring and control for a variety of applications. This versatile component is particularly suitable for managing power supplies, fans, and other system parameters in complex electronics, ensuring optimal performance and reliability.

Key Features

  • Temperature Monitoring: The device is capable of monitoring multiple temperature zones, providing real-time data to ensure that system components are operating within safe thermal limits.
  • Fan Control: With its built-in fan control functionality, the ADM1026JSTZ-R7 can manage fan speeds based on temperature inputs, helping to maintain efficient cooling and noise reduction.
  • Voltage Monitoring: This product can monitor various voltage levels within the system, ensuring that all components receive the correct power supply and are protected from potential voltage-related issues.
  • Flexible Configuration: The device offers programmable settings that allow for custom configurations to meet specific system requirements.
  • I²C Interface: Equipped with an I²C-compatible serial interface, the ADM1026JSTZ-R7 facilitates easy communication with microcontrollers and other system components for data exchange and control commands.

Applications

The ADM1026JSTZ-R7 is ideal for use in a range of applications, including server management, telecommunications equipment, industrial systems, and any other scenario where precise monitoring and control are essential for system stability and performance.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADM1026JSTZ-R7 is no exception. Manufactured to high standards, this product ensures long-term reliability and performance, making it a trusted choice for engineers and system designers.

Ordering Information

The ADM1026JSTZ-R7 is available in a RoHS compliant package, reflecting ON Semiconductor's dedication to environmental sustainability. For ordering, it is supplied in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Nuvoton Technology Corporation of America
Lowest to $9.7932
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4060 $50.5260
51+ $1.9742 $100.6842
79+ $1.9125 $151.0875
109+ $1.8508 $201.7372
140+ $1.7891 $250.4740
188+ $1.6040 $301.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess