EN
  • EN
  • DE

ADM1021AARQZ-R

Part No ADM1021AARQZ-R
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR DUAL3/5.5V 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±3°C Local(Max), ±5°C Remote(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 008934-ADM1021AARQZ-R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1021AARQZ-R CAD Model

Description

ON Semiconductor ADM1021AARQZ-R Temperature Sensor

The ADM1021AARQZ-R from ON Semiconductor is a high-precision digital temperature sensor designed for a range of applications requiring accurate temperature monitoring and control. This sensor is an ideal choice for system thermal management in computing systems, environmental control systems, and industrial process control applications.

Key Features

  • Accuracy: The ADM1021AARQZ-R offers remarkable accuracy, with the ability to measure temperature within ±1°C.
  • Digital Interface: It features a two-wire serial interface that is compatible with SMBus and I²C protocols, allowing for easy integration into existing digital systems.
  • Dual Channel: This device can monitor its own temperature as well as the temperature of a remote thermal diode, which can be located on a processor die or diode-connected transistor.
  • Programmable: Users can program the setpoint limits for the overtemperature alarm, ensuring proactive system protection.
  • Supply Voltage: It operates over a supply voltage range of 3.0V to 5.5V, making it versatile for use in various systems.
  • Low Power Consumption: The sensor is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Package: It comes in a compact QSOP-16 package, making it suitable for space-constrained applications.

Applications

The ADM1021AARQZ-R is widely used across various industries due to its reliability and precision. It is particularly useful for:

  • Personal computers and servers
  • Office electronics
  • Telecommunications equipment
  • Industrial systems
  • Embedded systems

Conclusion

With its high accuracy, digital interface, and programmability, the ADM1021AARQZ-R from ON Semiconductor is a versatile and efficient solution for temperature sensing and control. Its dual-channel capability and low power consumption make it an excellent choice for designers looking to enhance system reliability and performance through precise thermal management.

You May Also Be Interested in

Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Multicomp
Insulating Kit
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7343 $63.0773
25+ $4.7050 $117.6250
39+ $4.5580 $177.7620
53+ $4.4109 $233.7777
68+ $4.2640 $289.9520
91+ $3.8228 $347.8748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess