EN
  • EN
  • DE

ADM1075-1ARUZ

Part No ADM1075-1ARUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description −48 V Hot Swap Controller and Digital | IC CTRLR HOTSWAP -48V 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Hot Swap Controller, Monitor
Internal Switch(s) No
Applications -48V
Features Auto Retry, PMBus
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) -80V ~ -35V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 5.5mA
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADM1075
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1140595-ADM1075-1ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1075-1ARUZ CAD Model

Description

ADM1075-1ARUZ Image

The ADM1075-1ARUZ is a sophisticated overvoltage and overcurrent protection device designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is engineered to safeguard systems against detrimental voltage spikes and current surges that can lead to hardware damage or system failure.

Key Features:

  • Advanced Overvoltage Protection: The ADM1075-1ARUZ offers precise overvoltage protection with a fast response time, ensuring that voltage spikes are quickly detected and mitigated.
  • Overcurrent Protection: With its built-in overcurrent protection feature, this device prevents excessive current from flowing through the system, thereby protecting circuit components from potential harm.
  • Adjustable Undervoltage Lockout: Users can set an undervoltage lockout threshold, which helps to prevent system operation under conditions that could be harmful or less than optimal for performance.
  • Power Good Output: The inclusion of a 'power good' output signal allows for easy monitoring of the system's power status, providing an additional layer of safety and control.
  • High Accuracy: The ADM1075-1ARUZ boasts high accuracy in its protection thresholds, ensuring reliable performance and peace of mind for system designers.
  • Compact Package: Available in a compact package, this device is ideal for space-constrained applications where board real estate is at a premium.

Applications:

The ADM1075-1ARUZ is versatile and can be used in a variety of applications, including:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Servers and Storage Systems
  • Power Supplies

With its robust protection features and precision, the ADM1075-1ARUZ from Analog Devices Inc. is an essential component for any design requiring reliable power management and safeguarding against electrical anomalies. Its combination of performance, size, and functionality makes it a top choice for engineers looking to enhance system resilience and longevity.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8718 $59.2308
13+ $8.1000 $105.3000
20+ $7.8469 $156.9380
27+ $7.5937 $205.0299
35+ $7.3406 $256.9210
46+ $6.5812 $302.7352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess