The 74VHCT240AMTC is a high-speed CMOS device from ON Semiconductor, designed to meet the rigorous demands of modern electronic systems. This integrated circuit is part of the VHCT family, renowned for its versatility and performance in a wide range of applications.
Key Features
- Octal Inverter: The device features eight inverters, which makes it suitable for inverting data or driving bus lines.
- High-Speed Operation: With its fast propagation delay and transition times, it is optimized for high-speed signal processing.
- Advanced CMOS Technology: The use of CMOS technology ensures low power consumption while maintaining high-speed operation.
- Tri-State Outputs: The 74VHCT240AMTC's outputs can be set to a high impedance state, which is essential for bus-oriented systems.
- Non-Inverting Buffers: Despite being an inverter, it can also function as a non-inverting buffer when used in pairs, providing versatility in circuit design.
Electrical Characteristics
- Supply Voltage Range: A broad range of 4.5V to 5.5V, making it compatible with standard TTL power levels.
- Output Drive Capability: Capable of driving up to 8mA at the output, allowing for direct drive of LEDs or other low-power devices.
- Low Power Consumption: The CMOS technology ensures that power consumption is minimized, especially in standby mode.
Applications
The 74VHCT240AMTC is suited for a variety of applications where signal inversion or driving is required. This includes:
- Logic inversion
- Bus driving
- Line driving
- Memory address decoding
Packaging and Quality
The device is available in a TSSOP-20 package, which is compact and suitable for surface-mount technology (SMT). ON Semiconductor ensures high-quality standards, with each component undergoing rigorous testing to ensure reliability and performance in the field.