EN
  • EN
  • DE

74LVX541MX

Part No 74LVX541MX
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Voltage Octal Buffer/Line Driver with 3-STATE Outputs | IC BUF NON-INVERT 3.6V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74LVX541
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1133391-74LVX541MX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX541MX CAD Model

Description

ON Semiconductor 74LVX541MX: Octal Buffer/Line Driver with 3-State Outputs

The 74LVX541MX is a high-performance, low-voltage CMOS octal buffer and line driver designed to operate with a 3.3V power supply while maintaining compatibility with 5V signals. This device from ON Semiconductor is part of the 74LVX family, which is renowned for its low-voltage operation and excellent speed/power consumption ratio. It is particularly suitable for driving bus lines or buffer memory address registers in systems that require low power consumption without compromising on speed.

This integrated circuit features eight non-inverting buffers/line drivers with 3-state outputs, which can be used independently for driving terminated lines, busses, or memory address registers. The 3-state outputs ensure that the device can be connected directly to a bus-structured system. They are controlled by two output enable (OE) inputs, which when high, put the outputs into a high impedance state. This high impedance state is essential for preventing bus contention in a multi-master system.

The 74LVX541MX comes in a compact SOIC-20 package, which is ideal for space-constrained applications. It is characterized for operation from -40°C to +85°C, making it reliable in a wide range of environmental conditions. The device also supports the industrial standard's pinout, ensuring easy integration into existing designs without the need for significant layout changes.

Key features of the 74LVX541MX include:

  • Low voltage operation: 3.3V
  • Input voltage level compatible with 5V systems
  • High drive capability: ±24mA at the output
  • Power-down protection on inputs and outputs
  • Support for live insertion and withdrawal (partial-power-down mode)
  • Low quiescent current: 20µA maximum
  • Pin and function compatible with other standard logic families

The device's ability to interface with 5V logic signals makes it an excellent choice for mixed-voltage applications, providing a bridge between systems operating at different logic levels. The 74LVX541MX is designed to meet the requirements of JEDEC standard no. 7A, ensuring compatibility with other standard logic devices.

Whether you're designing a new system or upgrading an existing one, the 74LVX541MX from ON Semiconductor offers a reliable and efficient solution for your digital buffering needs. Its low-power consumption, high-speed operation, and robust environmental tolerance make it an ideal choice for a variety of applications in computing, telecommunications, and consumer electronics.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess