EN
  • EN
  • DE

74LVTH652MTC

Part No 74LVTH652MTC
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Voltage Octal Transceiver/Register with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74LVTH652
Manufacturer Pack Quantity 1,525
MSL Level 1 (Unlimited)
Win Source Part Number 1133318-74LVTH652MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH652MTC CAD Model

Description

ON Semiconductor 74LVTH652MTC: A Versatile Bus Transceiver

The 74LVTH652MTC from ON Semiconductor is a high-performance, low-voltage, BiCMOS technology octal bus transceiver with 3-state outputs. This integrated circuit is designed to be used in applications where high speed and low power consumption are required, making it an ideal choice for interfacing with bus lines in a wide range of computing and telecommunications systems.

Key Features:

  • Logic Type: Octal Bus Transceiver
  • Voltage - Supply: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-24
  • Logic Level - Low: ≤0.8V
  • Logic Level - High: ≥2.0V

The device features non-inverting buffers with high drive strength for driving heavy loads, such as memory banks or bus lines. The 74LVTH652MTC transceiver allows for bidirectional communication between two buses. The direction of data transmission is determined by the level of the direction control (DIR) input, while output enable (OE) controls the transceiver output, allowing for the bus lines to be isolated when necessary.

The 74LVTH652MTC is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range. The TSSOP-24 packaging makes it compact and suitable for space-constrained applications. Additionally, the device is compatible with mixed-mode signal operation, allowing it to interface with both 3.3V and 5V logic signals without the need for additional level shifting, simplifying system design and reducing component count.

With its low on-state resistance and low capacitance, the 74LVTH652MTC minimizes propagation delay and supports high data bandwidths, which is crucial for modern high-speed data communication protocols. Its robustness and versatility make it an excellent choice for designers looking to improve signal integrity and maintain stable operation in their digital systems.

Overall, the ON Semiconductor 74LVTH652MTC transceiver is a reliable and efficient solution for bus management and data transfer in a variety of electronic systems, offering both performance and integration flexibility.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess