EN
  • EN
  • DE

74LCX573PYYB

Part No 74LCX573PYYB
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer ON Semiconductor
Win Source Part Number 165276-74LCX573PYYB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX573PYYB CAD Model

Description

Product Overview: 74LCX573PYYB from ON Semiconductor

The 74LCX573PYYB is a high-performance, octal transparent latch integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a part of ON Semiconductor's LCX series, which is known for its low-voltage operation and interface capability with 5V signal environments. The 74LCX573PYYB is ideal for use in applications that require high-speed data storage and transfer.

Key Features

  • Logic Type: Octal Transparent Latch
  • Operating Voltage: 2.0V to 3.6V, facilitating lower power consumption and compatibility with low-voltage systems.
  • High-Speed Operation: Capable of handling fast data rates, which is essential for modern high-speed computing and digital communication applications.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, making the device suitable for interfacing with higher voltage logic levels without the need for external level shifters.
  • Power-Off Protection: Provides outputs with high-impedance during power-off, thus preventing unintended data flow and potential damage to connected components.
  • Multiple Package Options: Available in various package types to cater to different design and space requirements.

Applications

The 74LCX573PYYB is versatile and can be used in a wide range of applications including, but not limited to:

  • Memory address latching
  • Data communication systems
  • Computers and computer peripherals
  • Networking equipment
  • Portable electronics

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 74LCX573PYYB is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under varying conditions. Customers can trust this device for critical applications where dependable performance is a must.

Environmental Compliance

ON Semiconductor ensures that its products, including the 74LCX573PYYB, comply with environmental regulations such as RoHS. This commitment to environmental stewardship makes ON Semiconductor products suitable for use in environmentally sensitive applications and markets.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess