EN
  • EN
  • DE

74LCX16501MTD

Part No 74LCX16501MTD
Manufacturer ON Semiconductor
Catalog Logic - Universal Bus Functions
Description Low Voltage 18-Bit Universal Bus Transceivers with 5V Tolerant Inputs and Outputs | TXRX 18BIT UNIV BUS LV 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74LCX16501
Manufacturer Pack Quantity 3,400
MSL Level 1 (Unlimited)
Win Source Part Number 1132364-74LCX16501MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX16501MTD CAD Model

Description

ON Semiconductor 74LCX16501MTD: 18-Bit Universal Bus Transceiver with 3.6V Tolerant Inputs and Outputs

The 74LCX16501MTD from ON Semiconductor is a high-performance, CMOS 18-bit universal bus transceiver designed to facilitate bidirectional communication between data buses. This device is capable of driving heavily loaded buses with capacities of up to 15 LSTTL loads. The 74LCX16501MTD is particularly suitable for driving bus lines in memory and microprocessor bus extension applications.

One of the key features of the 74LCX16501MTD is its 5V tolerant inputs and outputs, which allow interfacing with 5V logic without the need for external components. This makes it a versatile choice for mixed-voltage systems. The device operates at a voltage range of 2.3V to 3.6V, providing low power consumption and compatibility with low voltage microprocessors and ASICs.

The 74LCX16501MTD offers multiple modes of operation, controlled by the direction and output enable inputs. When in the transmit mode, data from the A bus is transmitted to the B bus, and vice versa when in the receive mode. The output enable inputs can disable the device so that the buses are effectively isolated.

Another notable feature of this transceiver is its bus-hold data inputs, which eliminate the need for external pull-up resistors, saving board space and reducing component count. The device also includes power-off high impedance inputs and outputs, which support live insertion and withdrawal, minimizing device damage during hot swapping.

The packaging for the 74LCX16501MTD is a 56-Lead TSSOP, providing a compact footprint. This transceiver is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

With its robust design and advanced features, the ON Semiconductor 74LCX16501MTD is an excellent choice for designers looking to implement efficient data transfer in their digital systems, while maintaining compatibility with future technology upgrades.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess