Product Overview: 74HC86AC Quad 2-Input Exclusive OR Gate
The 74HC86AC from ON Semiconductor is a high-speed Si-gate CMOS device that offers the functionality of the 74HC86 and is designed to operate from 2 V to 6 V. It is a quad 2-input exclusive OR gate, which is an essential component for digital systems where precision and speed are crucial. This product is well-suited for implementing logic functions such as parity generators and checkers, as well as various arithmetic logic units (ALU).
Key Features
- Logic Type: Exclusive OR (XOR) Gate
- Number of Circuits: 4
- Number of Inputs per Circuit: 2
- Operating Voltage Range: 2 V to 6 V
- High Noise Immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5 V
- Output Drive Capability: 10 LSTTL Loads
- Propagation Delay Time: 8 ns at VCC = 4.5 V, CL = 15 pF, TA = 25°C
- Operating Temperature Range: -55°C to +125°C
- Package Type: Available in SOIC, TSSOP, and other package options
Applications
The 74HC86AC is a versatile component that can be used in a variety of applications across different industries. It is commonly found in digital signal processing, computer systems, and portable electronics due to its low power consumption and high-speed performance. It is also used in control systems, medical electronics, and telecommunications equipment.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The 74HC86AC is no exception, as it undergoes rigorous testing to ensure its performance and reliability. Customers can trust in the durability and long-term operation of this component, making it a reliable choice for critical and demanding applications.