EN
  • EN
  • DE

BTB08-800SWRG

Part No BTB08-800SWRG
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 8A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155390-BTB08-800SWRG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB08-800SWRG CAD Model

Description

STMicroelectronics BTB08-800SWRG Triac

The BTB08-800SWRG is a high-performance Triac manufactured by STMicroelectronics, designed for use in AC load control applications. This robust semiconductor device can handle applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance. With its superior features, it is ideal for a wide range of applications, including home appliances, office machines, and industrial automation systems.

Key Features

  • Voltage Capability: The BTB08-800SWRG is capable of handling up to 800V, making it suitable for a variety of domestic and industrial applications.
  • Current Rating: This Triac offers an on-state RMS current of 8 A, which is sufficient for controlling many medium-power devices.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the Triac can be easily driven by microcontrollers and other logic-level devices.
  • Snubberless Technology: The snubberless design allows for easier circuit design and reduced component count, leading to cost savings and improved reliability.
  • High Commutation Capability: This device is highly commutative, enabling it to handle demanding applications that require frequent switching.
  • Package: It comes in a practical TO-220AB insulated package, which simplifies installation and provides good heat dissipation.

Applications

The versatility of the BTB08-800SWRG allows it to be integrated into a wide array of applications. These include, but are not limited to, motor control circuits, lighting systems, and heating regulation. Its robustness is particularly useful in environments where electrical noise is a concern or where there are high inductive loads.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BTB08-800SWRG is no exception. It is designed to meet rigorous standards, ensuring reliable performance and a long operational life. With its combination of features and the backing of a reputable manufacturer, this Triac is an excellent choice for designers looking to incorporate a dependable AC control element into their electronic systems.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess