Products specifications Report Issue?

Reference Date Code 2008
Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 717310-74HC02ADR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC02ADR2 CAD Model

Description

ON Semiconductor 74HC02ADR2 Product Overview

The 74HC02ADR2 is a high-speed Si-gate CMOS device from ON Semiconductor that belongs to the 74HC series. This integrated circuit is designed to deliver the functionality of the popular 7402 package with the performance benefits of CMOS technology. The device contains four independent 2-input NOR gates, which are fundamental components in digital electronics used for creating a variety of logical expressions in complex circuits.

Key Features

  • Logic Type: 2-Input NOR Gate
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • Number of Circuits: 4
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -55°C to +125°C
  • High Noise Immunity: NIV = VNIH = VNIL = 28% VCC (Min)
  • Low Power Dissipation: ICC = 2 µA (Max) at TA = 25°C

Performance and Quality

The 74HC02ADR2 NOR gates are characterized for operation from -55°C to +125°C, ensuring reliable performance across a wide range of environmental conditions. With a typical low power dissipation and high noise immunity, this IC is well-suited for battery-operated and noise-sensitive applications. The balanced propagation delays and transition times make this device a good choice for precise timing circuits and high-frequency operations.

Applications

The 74HC02ADR2 is versatile and can be used in various digital applications, including:

  • Control systems
  • Signal processing
  • Logic level translation
  • Function generation

Its robust design and CMOS technology make it compatible with TTL levels, allowing for easy integration into mixed-technology systems without additional interfacing components.

Environmental and Regulatory Compliance

ON Semiconductor is committed to environmental stewardship and the 74HC02ADR2 complies with various environmental directives, including RoHS and Pb-Free. This commitment ensures that the device is suitable for use in environmentally sensitive applications and in markets with strict environmental regulations.

With its combination of performance, low power, and environmental compliance, the 74HC02ADR2 from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient NOR gate solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN EPITAXIAL TYPE (HIGH CURRENT SWITCHING APPLICATIONS)
Lowest to $1.0274
ECAD model for 2SC3710
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1926 $65.7780
75+ $1.7994 $134.9550
115+ $1.7437 $200.5255
155+ $1.6868 $261.4540
200+ $1.6313 $326.2600
270+ $1.4618 $394.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention