EN
  • EN
  • DE

74FST3126D

Part No 74FST3126D
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74FST3126
Standard Package 1,567 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908191-74FST3126D
Ultra Librarian 3D Model Ultra Librarian 74FST3126D CAD Model

Description

ON Semiconductor 74FST3126D: High-Performance Quad Bus Switch

The 74FST3126D from ON Semiconductor is a high-quality quad bus switch designed with the modern electronics enthusiast in mind. This device features four independent switches capable of controlling a wide variety of signal paths in your digital applications. Whether you're working on data processing, signal routing, or need a reliable switch for your bus exchange operations, the 74FST3126D is engineered to deliver high-performance results.

Constructed with Silicon Gate CMOS technology, it boasts a significant reduction in power consumption compared to conventional digital switches. This translates into increased efficiency and reliability for your projects, ensuring that your devices operate smoothly even under varying power conditions. Its low power consumption makes it an ideal choice for battery-operated portable devices where power efficiency is critical.

One of the standout features of the 74FST3126D is its bidirectional operation. This allows for versatile implementation in a variety of circuit designs, making it an excellent choice for multiplexing and demultiplexing applications. Additionally, the switch is designed with a 5-ohm resistance when enabled, which provides a nearly seamless connection between the I/O ports and the switch, ensuring minimal signal distortion and high fidelity.

The 74FST3126D operates at a wide voltage range, typically from 4.5V to 5.5V, and is characterized for operation from -40°C to +85°C. This wide operating range makes it suitable for commercial-grade applications that require a robust temperature tolerance. Furthermore, the switch's high-speed non-inverting design ensures that signals are transferred quickly and without inversion, which is crucial for maintaining the integrity of high-speed data streams.

Available in a compact SOIC-14 package, the 74FST3126D is designed for easy integration into your PCB layouts. Its pin configuration is optimized for simplified routing, which can help reduce design time and potential signal integrity issues. Whether you're designing complex digital circuits or looking for a reliable switch to enhance your electronic designs, the 74FST3126D from ON Semiconductor is a choice that brings performance and reliability to the table.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation to ensure the 74FST3126D meets your design requirements.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess