EN
  • EN
  • DE

ATXMEGA128A3-MHR

Part No ATXMEGA128A3-MHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series AVR® XMEGA® A3
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name ATXMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA128A3-MHRCT, ATXMEGA128A3MHR, ATXMEGA128A3-MHR-ND, ATXMEGA128A3-MHRTR, ATXMEGA128A3-MHRDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862609-ATXMEGA128A3-MHR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A3-MHR CAD Model

Description

The ATXMEGA128A3-MHR from Microchip Technology is a high-performance, low-power 8/16-bit microcontroller that ingeniously combines the benefits of both 8-bit and 16-bit architectures to deliver a flexible and efficient computing solution. This device is part of the AVR® XMEGA® A3 series, designed for applications that require large amounts of processing power without sacrificing energy efficiency.

Key Features

  • Advanced RISC Architecture: With 128 KB of in-system self-programmable flash, the ATXMEGA128A3-MHR boasts 32 KB of RAM and 2 KB of EEPROM, providing ample storage for complex applications.
  • High Precision Analog: It features four analog comparators, two analog-to-digital converters (ADCs), and two digital-to-analog converters (DACs), enabling precise analog signal management.
  • Robust Peripheral Set: The device includes a rich set of peripherals such as eight-channel event system, seven 16-bit timers/counters, a real-time counter, and multiple serial communication modules.
  • Power Efficiency: Operating at a voltage range of 1.6V to 3.6V and with picoPower technology, the ATXMEGA128A3-MHR ensures power consumption is kept to a minimum, ideal for battery-operated devices.
  • USB Connectivity: Full-speed USB 2.0 device and host functionality is integrated, allowing for easy connection to a computer or other USB devices.

Applications

The versatility of the ATXMEGA128A3-MHR makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Audio processing
  • Advanced battery management

Package and Quality

This microcontroller is available in a 64-pad QFN package, offering a compact footprint for space-sensitive applications. It is also characterized for operation from -40°C to 85°C, ensuring reliability across different environments. Microchip Technology's commitment to quality means that the ATXMEGA128A3-MHR is designed and manufactured to meet the highest standards, ensuring stable and reliable performance for the lifetime of the product.

For developers looking to harness the power of the AVR XMEGA series, the ATXMEGA128A3-MHR provides an excellent balance of performance, power efficiency, and advanced features, making it an ideal choice for sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1512 $65.7560
11+ $10.7909 $118.6999
17+ $10.4536 $177.7112
23+ $10.1163 $232.6749
30+ $9.7792 $293.3760
40+ $8.7675 $350.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess