EN
  • EN
  • DE

CDP68HC05C8N

Part No CDP68HC05C8N
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039811-CDP68HC05C8N
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDP68HC05C8N CAD Model

Description

The Intersil CDP68HC05C8N is an 8-bit microcontroller unit (MCU) belonging to the Motorola 68HC05 family. This MCU is designed for a wide range of embedded control applications, offering a balance of processing power, memory, and peripheral functions in a compact and cost-effective package.

Applications

  • Consumer Electronics: Used in applications such as remote controls, toys, and small appliances.
  • Industrial Control: Employed in industrial automation systems, motor control, and sensor monitoring.
  • Automotive Electronics: Can be found in automotive applications such as dashboard controls and engine management systems (older models).
  • Medical Devices: Used in some medical equipment for control and monitoring functions.
  • Security Systems: Utilized in security systems for alarm processing and access control.

Features

  • 8-Bit CPU: Features an 8-bit central processing unit (CPU) for general-purpose processing.
  • On-Chip Memory: Includes on-chip ROM (Read-Only Memory) or EPROM (Erasable Programmable Read-Only Memory) for program storage and RAM (Random Access Memory) for data storage. Specific memory sizes vary depending on the exact variant, however it usually included 8KB of ROM and 176 bytes of RAM.
  • I/O Ports: Provides multiple input/output (I/O) ports for interfacing with external devices and sensors.
  • Timer/Counter: Equipped with a timer/counter module for timing and counting functions.
  • Serial Communication Interface: Offers a serial communication interface (SCI) for serial data transmission.
  • Interrupt Controller: Includes an interrupt controller for handling external interrupts.
  • Low-Power Operation: Designed for low-power operation to conserve energy.

Benefits

  • Versatile: Suitable for a wide range of embedded control applications.
  • Cost-Effective: Provides a cost-effective solution for embedded system designs.
  • Compact: Available in a compact package for space-constrained applications.
  • Easy to Program: Supported by a variety of development tools and programming languages.
  • Reliable: Offers reliable performance in various operating conditions.

Additional Details

The CDP68HC05C8N is typically packaged in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It requires a stable power supply and clock signal for proper operation. The microcontroller can be programmed using assembly language or high-level languages such as C. A variety of development tools, including compilers, debuggers, and emulators, are available to support the development process. Consult the product datasheet for detailed technical specifications, pin assignments, and programming information.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess