The 74ACT240SC is a high-performance, octal buffer and line driver designed to provide flexible interface solutions for a wide range of applications. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this integrated circuit is part of the 74ACT series, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8
- Supply Voltage: Operates at 4.5V to 5.5V, making it suitable for 5V systems
- Output Drive Capability: Capable of driving 15 LSTTL loads
- High-Speed Performance: Propagation delay time significantly reduced, ensuring high-speed data transmission
- 3-State Outputs: Increases the flexibility of the device by enabling the connection of multiple outputs to a common bus without interference
Applications
The 74ACT240SC is ideal for a variety of digital applications, including:
- Bus interface buffers
- Drive lines in high-capacitance and high-noise environments
- Data communication systems
- Memory address drivers
- Input/output (I/O) port drivers
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The 74ACT240SC is no exception, with rigorous testing to ensure performance and reliability. It is available in a 20-pin SOIC package that provides a compact footprint while allowing for easy integration into various designs.
Environmental Information
The 74ACT240SC is RoHS compliant, which means it adheres to strict environmental standards by avoiding hazardous substances in its manufacture. This commitment to environmental sustainability makes it an ideal choice for eco-conscious businesses and applications.
Ordering and Packaging
Each 74ACT240SC comes in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For ordering information, detailed specifications, and support, visit the ON Semiconductor website or contact an authorized distributor.