Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr onsemi
Series 74ACT
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 140 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOP
Base Product Number 74ACT163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 47
Win Source Part Number 1018562-74ACT163SJ
Ultra Librarian 3D Model Ultra Librarian 74ACT163SJ CAD Model

Description

ON Semiconductor 74ACT163SJ Synchronous Presettable Binary Counter

The 74ACT163SJ from ON Semiconductor is a high-speed synchronous modulo-16 binary counter that is designed to provide reliable, high-performance counting operations in a wide range of digital applications. This integrated circuit is part of the AC/ACT family, which is renowned for its robustness and compatibility with TTL power levels while offering the speed of CMOS technology.

Featuring a synchronous and presettable binary counter with an internal carry look-ahead, the 74ACT163SJ is capable of high-speed counting while maintaining accuracy. This makes it an ideal choice for applications that require precise time measurement, event counting, or frequency division. The device is also equipped with a clear function, which allows the counter to be reset to zero promptly.

The 74ACT163SJ comes in a compact surface-mount package, specifically the 16-lead Small Outline Package (SOP). This form factor makes it suitable for use in space-constrained applications, while its surface-mount design allows for efficient assembly in automated manufacturing processes.

Key features of the 74ACT163SJ include:

  • Synchronous counting and loading
  • High-speed operation: typically 125 MHz
  • Two count enable inputs for n-bit cascading
  • Positive-edge triggered clock
  • Asynchronous master reset
  • Outputs source/sink 24 mA
  • ACT series features TTL-compatible inputs
  • Standard SOP-16 packaging for surface mounting

With its ability to operate from a wide voltage range of 4.5V to 5.5V, the 74ACT163SJ is versatile and can be integrated into various systems without requiring additional power regulation. Its fast setup times and high clock frequency capabilities ensure that it meets the demands of high-speed digital systems.

Whether you are designing digital clocks, counters, or complex computing systems, the 74ACT163SJ from ON Semiconductor provides the reliability and performance needed for your counting applications. Its combination of speed, power efficiency, and robustness makes it a valuable component in any digital engineer's toolkit.

You May Also Be Interested in

ON Semiconductor
14-Bit Binary Counter
Lowest to $0.4679
ECAD model for MC14020BDR2
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
ECAD model for 74HC161PW-Q100J
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT4020MT
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for NLV74HC393ADR2G
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Lowest to $0.6520
ECAD model for CD74HCT193E
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
ECAD model for 74HC4017DB,112
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191ATSOC
Texas Instruments
IC DIVIDER BY N 4-BIT 16SOIC
Need more? Email Us
ECAD model for CD4522BMT
Texas Instruments
High-Speed CMOS Logic 14-Stage Binary Counter with Oscillator
Lowest to $0.1773
ECAD model for CD74HC4060PWG4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention