Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AT27C512
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8542.32.0061
Win Source Part Number 565407-AT27C512R-55PC
Ultra Librarian 3D Model Ultra Librarian AT27C512R-55PC CAD Model

Description

Microchip Technology AT27C512R-55PC Overview

The AT27C512R-55PC is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, renowned for its reliability and ease of use. This integrated circuit is designed to offer a versatile storage solution for a wide array of applications, ranging from personal electronics to industrial control systems.

Key Features

  • Memory Size: The device provides 512 Kilobits of memory, which is suitable for storing boot code, configuration parameters, or small application programs.
  • Access Time: With an access time of 55 nanoseconds, the AT27C512R-55PC allows for rapid data retrieval, contributing to the overall performance efficiency of the system it is integrated into.
  • Single 5V Power Supply: The low power consumption of the device is one of its key advantages, requiring only a single 5V power supply for both read and write operations.
  • Programming Voltage: The programming voltage is also 5V, simplifying the power supply design for the system.
  • Package Type: It comes in a 28-pin DIP (Dual In-line Package), which is widely used and easy to handle for both prototyping and production.
  • Temperature Range: The device operates within an industrial temperature range, making it reliable across various environmental conditions.
  • Endurance: The EEPROM technology used ensures a high endurance with a large number of write cycles, which is essential for applications that require frequent data updates.

Applications

The AT27C512R-55PC is ideal for applications that require a reliable non-volatile memory solution. Its fast access time and low power consumption make it an excellent choice for microcontroller-based systems, gaming devices, medical instruments, and automotive electronics where program code needs to be stored permanently and accessed quickly.

Quality and Support

Microchip Technology is known for its commitment to quality, and the AT27C512R-55PC is no exception. Customers can expect robust support and a product that meets high standards of performance and reliability. Furthermore, Microchip provides comprehensive technical documentation, making integration and use of the AT27C512R-55PC straightforward for designers and engineers.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EPROM 1MBIT PARALLEL 32CDIP / EPROM - UV Memory IC 1Mb (128K x 8) Parallel 90 ns 32-CDIP
Need more? Email Us
ECAD model for NM27C010Q90
Micron Technology Inc.
IC FLASH 128GBIT PARALLEL 52VLGA / FLASH - NAND Memory IC 128Gbit Parallel 52-VLGA (18x14)
Need more? Email Us
ECAD model for MT29F128G08AUABAC5:B
Infineon Technologies
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256P11FFIV23
Kioxia America, Inc.
IC FLASH 64GBIT EMMC 153FBGA
Lowest to $37.9200
ECAD model for THGBMUG6C1LBAIL
NTE
Integrated Circuit Eprom 256KB (32K X 8)120NS Uv Erasable 28-LEAD DIP
Need more? Email Us
ECAD model for NTE27C256-12D
STMicroelectronics
Need more? Email Us
ECAD model for M27C1001-90C6
National Semiconductor (TI)
IC EPROM 1MBIT PARALLEL 32DIP / EPROM - OTP Memory IC 1Mbit Parallel 200 ns 32-DIP
Need more? Email Us
ECAD model for NM27C010N200
ON Semiconductor
IC EEPROM 4KBIT MICROWIRE 8DIP / EEPROM Memory IC 4Kbit Microwire 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C66EN
STMicroelectronics
Need more? Email Us
ECAD model for ST93CS57B1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention