EN
  • EN
  • DE

74ACQ241PC

Part No 74ACQ241PC
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Manufacturer ON Semiconductor
Series 74ACQ
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74ACQ241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74ACQ241, 74ACQ241PC-NDR
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908031-74ACQ241PC
Ultra Librarian 3D Model Ultra Librarian 74ACQ241PC CAD Model

Description

The 74ACQ241PC from ON Semiconductor is a high-performance, octal buffer/line driver designed to provide exceptional driving capabilities for bus-oriented systems. This integrated circuit features eight non-inverting buffers with 3-state outputs, which makes it an excellent choice for driving bus lines or buffer memory address registers. With its Quiet Series™ technology, the 74ACQ241PC ensures reduced noise levels, which is critical for maintaining signal integrity in sensitive electronic applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, making it compatible with standard TTL logic levels.
  • Drive Capability: Capable of driving heavily loaded outputs with 24mA IOL (Sink Current) and -24mA IOH (Source Current), ensuring reliable operation in a variety of conditions.
  • Speed: Fast propagation delays and output transition times, which are essential for high-speed data transmission.
  • Package: Housed in a 20-pin DIP (Dual In-line Package), providing robust physical protection and ease of handling for PCB assembly.
  • Temperature Range: Operates over the industrial temperature range of -40°C to +85°C, offering reliable performance in extreme conditions.

Applications

The 74ACQ241PC is versatile and can be used in a wide range of applications. It is particularly suitable for driving bus lines in systems that require high-speed and low-noise operations. Common applications include:

  • Memory Buffering
  • Data Transmission Systems
  • Input/Output Port Expansion
  • Microprocessor/Microcontroller Interface

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74ACQ241PC is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of modern electronic systems. Whether you're designing consumer electronics, industrial control systems, or communication devices, the 74ACQ241PC provides the performance and reliability you need.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess