EN
  • EN
  • DE

74AC574MTC

Part No 74AC574MTC
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal D-Type Flip-Flop with 3-STATE Outputs | IC FF D-TYPE SNGL 8BIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 153MHz
Max Propagation Delay at V, Max CL 9.5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 40μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Family Part Number 74AC574
Manufacturer Pack Quantity 1,825
MSL Level 1 (Unlimited)
Win Source Part Number 1130391-74AC574MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC574MTC CAD Model

Description

ON Semiconductor 74AC574MTC: Octal D-Type Flip-Flop with 3-State Outputs

The 74AC574MTC from ON Semiconductor is a high-performance, octal D-type flip-flop integrated circuit that is designed for use in a wide range of digital applications. This device features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs. The 3-state outputs allow for connection to a common bus, which can be controlled by the output enable (OE) input, making it an excellent choice for bus-oriented systems.

Constructed with advanced CMOS technology, the 74AC574MTC offers high-speed operation while maintaining a low power consumption, which is crucial for energy-efficient designs. With a typical operating voltage range from 2V to 6V, this flip-flop is versatile and can be integrated into various systems operating at different voltage levels.

The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range, making it suitable for industrial applications. The 74AC574MTC comes in a compact 20-pin TSSOP package, which is ideal for space-constrained applications where board real estate is at a premium.

Key features of the 74AC574MTC include:

  • Eight D-type flip-flops with single clock and OE inputs
  • 3-state outputs for bus-oriented applications
  • High-speed operation with propagation delays significantly lower than other comparable devices
  • Low power consumption, contributing to energy-efficient designs
  • Wide operating voltage range (2V to 6V) for flexible integration
  • Guaranteed operation over a wide temperature range (-40°C to +85°C)
  • Compact and space-saving 20-pin TSSOP package

The 74AC574MTC is ideal for temporary storage of data, acting as a buffer, and for performing data manipulation tasks in digital systems. Its robust design ensures that it can handle the rigors of demanding applications, while its high-speed operation makes it a perfect fit for performance-critical environments.

Whether you're working on data communication systems, computer systems, or control systems, the ON Semiconductor 74AC574MTC offers the reliability, performance, and functionality needed to meet the requirements of your digital applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess