EN
  • EN
  • DE

LT1252CN8

Part No LT1252CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO 282MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 282MHz
Slew Rate 125 V/μs
Operating Supply Current 8.5mA
Channel Output Current 55mA
Supply Voltage - Operating 4 V to 28 V, ±2 V to 14 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072249-LT1252CN8
Ultra Librarian 3D Model Ultra Librarian LT1252CN8 CAD Model

Description

Linear Technology LT1252CN8 Video Amplifier

The LT1252CN8 is a robust, high-speed video amplifier designed by Linear Technology, a brand synonymous with precision and reliability in the electronics industry. This particular component is tailored to cater to applications that demand excellent video performance, such as broadcasting equipment, cable drivers, and video processing systems.

The LT1252CN8 comes in an 8-pin PDIP package, making it compatible with standard breadboards and sockets, thus facilitating easy integration into various circuit designs. It boasts a wide bandwidth of 35MHz, which ensures that it can handle a broad range of video signals without compromising the integrity of the signal.

One of the key features of the LT1252CN8 is its high slew rate of 400V/µs, which allows it to respond quickly to changes in the input signal, a critical aspect when dealing with high-speed video data. This high slew rate ensures minimal distortion and preserves the quality of the output signal, making it ideal for high-definition video applications.

The amplifier operates with a supply voltage ranging from ±2.5V to ±6V, providing designers with flexibility in terms of power supply design. Additionally, it has a low differential gain and phase error, which are essential parameters for maintaining color fidelity and accuracy in video applications.

The LT1252CN8 also features a low quiescent current, making it an energy-efficient choice for battery-powered devices. Its ability to drive capacitive loads makes it robust and versatile, capable of handling a variety of challenging operational environments.

Linear Technology's LT1252CN8 is not just limited to video applications; its high-speed performance makes it suitable for other fast signal processing tasks, such as data acquisition systems, test equipment, and any other system requiring high-speed and high-fidelity amplification.

Overall, the LT1252CN8 is a reliable and high-performing video amplifier that offers a combination of speed, precision, and flexibility, making it a go-to choice for professionals in the field of video and signal processing.

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess