EN
  • EN
  • DE

74AC157PC

Part No 74AC157PC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Input Multiplexer | IC MULTIPLEXER QUAD 2-INP 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74AC157
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1130324-74AC157PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC157PC CAD Model

Description

ON Semiconductor 74AC157PC: Quad 2-Input Multiplexer

The 74AC157PC is a high-speed Quad 2-Input Multiplexer designed by ON Semiconductor that offers a perfect solution for selecting and routing digital signals within your circuit. This multiplexer, commonly referred to as a MUX, is a critical component in digital and communication systems, where it efficiently manages multiple inputs, directing them to a single output line.

Manufactured with advanced CMOS technology, the 74AC157PC provides users with a significant advantage in terms of speed and power consumption. The device operates over a wide voltage range from 2V to 6V, making it versatile for various applications. Its low power consumption is ideal for battery-operated and portable devices, ensuring longevity and reliability.

The 74AC157PC features four individual 2-input multiplexers with common select inputs and an enable input. Each multiplexer has two data inputs (A and B), one output (Y), and a select input (S). The select input determines which of the data inputs is connected to the output. When the enable input (G) is low, the multiplexers are active, and the data from the selected inputs is passed to the outputs. If the enable input is high, all outputs are forced to a high impedance state, effectively disconnecting the multiplexer from the circuit.

This ON Semiconductor product is packaged in a 16-pin DIP (Dual In-line Package), which allows for easy integration into a wide range of electronic systems. The 74AC157PC is characterized for operation from -40°C to 85°C, ensuring stable performance in extreme conditions. Its fast switching speeds and low propagation delay are essential for high-performance computing and critical data processing tasks.

Whether used in data multiplexing, signal gating, or as a function generator, the 74AC157PC from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient way to manage multiple digital inputs. Its robust design and operational flexibility make it a go-to component in both simple and complex digital circuits.

Key Features:

  • Quad 2-Input Multiplexer configuration
  • Wide operating voltage range: 2V to 6V
  • Low power consumption
  • High-speed operation
  • Output drive capability: 10 LSTTL loads
  • High impedance output state during power down
  • Operating temperature range: -40°C to 85°C
  • 16-pin DIP packaging for easy implementation

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3945 $59.1750
360+ $0.3238 $116.5680
555+ $0.3136 $174.0480
765+ $0.3035 $232.1775
985+ $0.2934 $288.9990
1,320+ $0.2630 $347.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,258 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess