EN
  • EN
  • DE
  • IT

DG417CY+T

Part No DG417CY+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Single SPST 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Lead Free Lead Free
Max Dual Supply Voltage 20 V
Max Operating Temperature 70 °C
Max Power Dissipation 471 mW
Max Supply Current 1 µA
Max Supply Voltage 30 V
Manufacturer Package Identifier S8+4
Min Dual Supply Voltage 4.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 10 V
Mount Surface Mount
Nominal Supply Current 100 pA
Number of Bits 2
Number of Channels 1
Number of Pins 8
Operating Supply Current 100 pA
Operating Supply Voltage 18 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Resistance 100 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration SPST
Turn-Off Delay Time 145 ns
Turn-On Delay Time 175 ns
Win Source Part Number 1148570-DG417CY+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG417CY+T CAD Model

Description

The DG417CY+T from Maxim Integrated is a high-performance, single-pole single-throw (SPST) analog switch designed to deliver precision and reliability in a compact package. This component is part of the DG417 series, renowned for their low on-resistance and fast switching speeds, making them an ideal choice for a variety of applications ranging from data acquisition systems to communication devices.

Key Features

  • Low On-Resistance: The DG417CY+T boasts an exceptionally low on-resistance (R<sub>ON), typically around 35Ω, which minimizes signal attenuation and ensures efficient signal transmission.
  • Fast Switching: With switching times in the nanosecond range, this analog switch can handle high-speed signals without significant delays, making it suitable for applications requiring quick response times.
  • Single Supply Operation: It operates from a single supply voltage ranging from +10V to +30V or dual supplies of ±4.5V to ±20V, providing flexibility in various system designs.
  • TTL/CMOS Compatible: The control input is compatible with TTL and CMOS logic levels, ensuring easy integration with digital systems without the need for additional level-shifting circuitry.
  • Low Power Consumption: Designed with power efficiency in mind, the DG417CY+T has a low power consumption, making it suitable for battery-operated devices.
  • Enhanced ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding it against the damaging effects of static electricity.

Applications

The versatile nature of the DG417CY+T allows it to be used in a wide array of applications, including but not limited to:

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems

Package and Quality

Maxim Integrated's DG417CY+T comes in a compact 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. The product adheres to strict quality standards, ensuring reliable performance in a range of environmental conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess