Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130194-74ABT2245D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT2245D CAD Model

Description

The 74ABT2245D device from NXP Semiconductors is a high-performance, non-inverting octal transceiver featuring dual enable inputs for bidirectional communication between two buses. Designed with the advanced BiCMOS technology, this integrated circuit is part of the ABT range, which stands for Advanced BiCMOS Technology, known for its high-speed operation while maintaining the power efficiency of CMOS technology.

Key Features

  • High-Speed Data Transfer: The 74ABT2245D is capable of operating at high speeds, making it suitable for fast data transfer applications in computing and digital systems.
  • Octal Bidirectional Transceiver: It features eight bidirectional data lines, allowing for simultaneous two-way data flow when enabled.
  • Dual Enable Inputs: The device includes two enable inputs (G1 and G2), which control the direction of data flow. This feature provides additional flexibility and control for interfacing with different bus configurations.
  • Power-Down Protection: Inputs and outputs on the 74ABT2245D are equipped with power-down protection, which ensures that the device remains protected even if the power supply is turned off.
  • Low Power Dissipation: Despite its high-speed capabilities, the 74ABT2245D maintains low power dissipation, a characteristic of the ABT series.
  • Live Insertion and Extraction: The device supports live insertion and extraction, minimizing glitches on the data bus lines during hot swapping.
  • Wide Operating Temperature Range: It operates effectively across a wide temperature range, making it suitable for industrial applications.

Applications

The 74ABT2245D is designed for high-speed bidirectional communication in a variety of systems, including:

  • Bus Interface
  • Data Communication Systems
  • Servers and Networking Equipment
  • Peripheral Interface
  • Industrial Control Systems

Technical Specifications

With a supply voltage range of 4.5V to 5.5V, the 74ABT2245D operates within the standard TTL levels, ensuring compatibility with most 5V systems. The device is housed in a 20-pin SOIC package, which is widely used and suitable for surface mount technology (SMT).

For detailed technical specifications and application notes, designers and engineers are encouraged to consult the official NXP datasheets and product guides.

You May Also Be Interested in

Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Analog Devices Inc.
34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Lowest to $665.6000
ECAD model for AD8152JBPZ
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention