EN
  • EN
  • DE

2SK4119LS-S

Part No 2SK4119LS-S
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160447-2SK4119LS-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK4119LS-S CAD Model

Description

ON Semiconductor 2SK4119LS-S N-Channel MOSFET

The 2SK4119LS-S is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is part of the company's extensive portfolio of energy-efficient power and signal management devices. The 2SK4119LS-S is engineered to provide exceptional power switching performance in a wide range of electronic applications.

The device features a drain-to-source voltage (VDSS) of 900V, which allows it to handle high voltage applications with ease. It is capable of continuous drain current (ID) of 3A, making it suitable for moderate power requirements. The MOSFET's low on-state resistance (RDS(on)) minimizes conduction losses, thus improving overall efficiency.

Key Specifications
Parameter Value
Drain-to-Source Voltage (VDSS) 900V
Continuous Drain Current (ID) 3A
On-State Resistance (RDS(on)) Typically low
Package TO-220SIS

The 2SK4119LS-S comes in a TO-220SIS package, which is known for its robustness and thermal performance, making it an ideal choice for high-power and high-temperature environments. Its package design also allows for easy mounting on printed circuit boards (PCBs) and is suitable for through-hole mounting techniques.

This MOSFET is designed with applications in mind such as power supplies, converters, motor drives, and lighting systems where high voltage and efficiency are critical. Its fast switching speed enhances performance in high-frequency circuits, thereby reducing switching losses. The 2SK4119LS-S also features a built-in gate protection diode, which provides enhanced protection against electrostatic discharge (ESD) and ensures a longer operational life.

With its combination of high voltage capability, efficiency, and reliability, the ON Semiconductor 2SK4119LS-S N-Channel MOSFET is a versatile component that can meet the needs of a broad range of power management applications.

You May Also Be Interested in

ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7692 $63.4612
25+ $4.7332 $118.3300
38+ $4.5854 $174.2452
53+ $4.4375 $235.1875
68+ $4.2897 $291.6996
91+ $3.8462 $350.0042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess