Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160094-2SK3491
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3491
Introduction Date March 04, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3491 CAD Model

Description

ON Semiconductor 2SK3491 N-Channel MOSFET

The 2SK3491 is a high-performance N-Channel MOSFET produced by ON Semiconductor, a leading company in energy-efficient innovations. This power MOSFET is designed to deliver efficient power management and switching with low on-state resistance and high switching speed, making it an ideal choice for a wide range of applications including power supplies, DC-DC converters, motor drives, and other power-intensive applications.

The device features a drain-to-source voltage (V<sub>DSS) of 600V, which provides a robust breakdown voltage suitable for high-voltage applications. Its continuous drain current (I<sub>D) is rated at 6A, ensuring that it can handle significant current without overheating or failing. In addition, the 2SK3491 boasts a low gate charge (Q<sub>G), which enhances its switching performance and reduces switching losses, contributing to overall system efficiency.

One of the key advantages of the 2SK3491 is its low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and helps in achieving high power efficiency. This feature is particularly beneficial in applications where energy conservation is crucial. The device also provides fast switching capabilities, which are essential for reducing switching losses in high-frequency circuits.

The MOSFET is encapsulated in a TO-220 package, known for its excellent thermal performance and ease of mounting. This package allows for effective heat dissipation, ensuring the device operates within its specified temperature range even under high load conditions. The 2SK3491 is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Overall, the ON Semiconductor 2SK3491 N-Channel MOSFET is a reliable and efficient solution for designers looking to optimize power management in their electronic designs. Its robust electrical characteristics and thermal performance make it a versatile component suitable for a variety of power applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.2367
ECAD model for 2SK880-Y
Fairchild/ON Semiconductor
JFET N-CH 30V 625MW TO92 / Trans JFET N-CH 3-Pin TO-92 Bulk
Need more? Email Us
ECAD model for PN4392
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
ON Semiconductor
JFET N-CH 35V 625MW TO92 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.1833
ECAD model for J113-D74Z
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ECAD model for J111,126
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ECAD model for 2SK880-BL(TE85L,F)
ON Semiconductor
N-Channel JFET | JFET N-CH 1MA 30MW USFP
Need more? Email Us
ECAD model for TF256-3-TL-H
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ECAD model for MMBF4392LT1
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01P0L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.8976 $66.2592
41+ $3.1978 $131.1098
63+ $3.0981 $195.1803
87+ $2.9986 $260.8782
112+ $2.8977 $324.5424
150+ $2.5988 $389.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,400 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention