EN
  • EN
  • DE

2SK3121-TD

Part No 2SK3121-TD
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159839-2SK3121-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3121-TD CAD Model

Description

Introducing the 2SK3121-TD Power MOSFET by ON Semiconductor

The 2SK3121-TD is a cutting-edge N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a global leader in energy-efficient innovations. This robust semiconductor device is engineered to meet the demanding requirements of a wide range of electronic applications. With its high-speed switching capabilities and low on-resistance, the 2SK3121-TD is an ideal choice for power management tasks in both commercial and industrial settings.

Key Features

  • Low On-Resistance: The 2SK3121-TD boasts an extremely low on-resistance, which results in minimal power loss and enhanced efficiency during operation. This feature makes it suitable for high-performance applications where energy conservation is crucial.
  • High-Speed Switching: Designed for applications that require fast switching, the 2SK3121-TD ensures swift and responsive performance, which is essential for power supplies and DC-DC converters.
  • High Drain-Source Voltage: With a drain-source voltage (Vdss) of up to 60V, this MOSFET can handle a wide range of operating conditions, making it versatile for various electronic designs.
  • Low Gate Charge: The reduced gate charge of the 2SK3121-TD facilitates lower switching losses, allowing for more efficient operation at high frequencies.
  • Robust Thermal Performance: ON Semiconductor has designed the 2SK3121-TD with an emphasis on thermal management. Its excellent thermal characteristics ensure reliable operation even under high temperature environments.

Applications

  • Switching regulators
  • DC-DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Other high-speed switching applications

The 2SK3121-TD is encapsulated in a TO-252 (DPAK) package, which not only provides a compact footprint but also facilitates efficient heat dissipation. ON Semiconductor's commitment to quality ensures that the 2SK3121-TD meets the stringent reliability standards required for modern electronic components.

Whether you're designing power supplies, working on motor control, or developing automotive power systems, the 2SK3121-TD from ON Semiconductor offers the performance, efficiency, and reliability that engineers need to create cutting-edge solutions.

For detailed specifications, application notes, and further information, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Vishay
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.9745 $99.9490
3+ $41.0048 $123.0144
5+ $39.7239 $198.6195
7+ $38.4419 $269.0933
8+ $37.1610 $297.2880
11+ $33.3160 $366.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess