EN
  • EN
  • DE

2SK300-2-T7

Part No 2SK300-2-T7
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159760-2SK300-2-T7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK300-2-T7 CAD Model

Description

The ON Semiconductor 2SK300-2-T7 is a high-performance N-Channel MOSFET designed for a wide range of applications requiring efficient power management and high-speed switching. This MOSFET is part of ON Semiconductor's commitment to providing energy-efficient solutions to modern electronic challenges.

With its compact SOT-23 package, the 2SK300-2-T7 is optimized for space-constrained applications while offering robust thermal performance and reliability. The device features a low on-resistance (RDS(on)) which minimizes conduction losses, thereby enhancing overall system efficiency. This characteristic is particularly beneficial in power supply circuits, DC-DC converters, and motor control systems where efficiency is paramount.

The 2SK300-2-T7 boasts a fast switching speed, which is essential for reducing switching losses in high-frequency operations. This makes it an excellent choice for switch-mode power supplies (SMPS), lighting applications, and other high-speed switching designs. Its high-speed switching capabilities also contribute to reduced electromagnetic interference (EMI), which is crucial for maintaining signal integrity in sensitive electronic equipment.

This MOSFET is designed to handle a continuous drain current (ID) of up to several hundred milliamps, making it suitable for a variety of load-switching applications. The device also features a low gate threshold voltage (VGS(th)), which enables it to be driven by low-voltage logic signals, thereby simplifying the interface with microcontrollers and other logic devices.

ON Semiconductor's 2SK300-2-T7 is built with reliability in mind, offering protection against overcurrent and thermal overload. The device's intrinsic diode provides a path for inductive kickback, which is particularly useful in inductive load applications such as motor control.

In summary, the 2SK300-2-T7 from ON Semiconductor is a versatile, high-efficiency N-Channel MOSFET that is ideal for designers looking to optimize power management in their electronic designs. Its small footprint, low on-resistance, and fast switching capabilities make it a valuable component in a vast array of power electronics applications.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention