EN
  • EN
  • DE

2SK2969-TB-E

Part No 2SK2969-TB-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159731-2SK2969-TB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2969-TB-E CAD Model

Description

ON Semiconductor 2SK2969-TB-E Product Overview

The 2SK2969-TB-E is a high-performance, N-channel power MOSFET designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This power MOSFET is specifically engineered to deliver efficient power management and switching with low on-state resistance, making it an ideal choice for a wide range of applications, including power supplies, motor controls, and high-speed switching circuits.

Key Features

  • Low On-Resistance: The 2SK2969-TB-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: Designed for applications that require fast switching, this MOSFET offers rapid response times, ensuring high performance in critical environments.
  • Voltage and Current Ratings: With a drain-source voltage (Vdss) of 60V and a continuous drain current (Id) rating of 5A, this MOSFET can handle significant power levels, making it suitable for a variety of demanding applications.
  • Advanced Technology: Utilizing ON Semiconductor's cutting-edge technology, the 2SK2969-TB-E provides reliable and consistent performance, which is essential for industrial-grade components.
  • Enhanced Thermal Performance: The device comes in a TO-252 (DPAK) package, known for its excellent thermal characteristics, ensuring the MOSFET operates within its temperature specifications even under high-load conditions.

Applications

The versatility of the 2SK2969-TB-E makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor drives and controls
  • Switching regulators
  • Automotive and industrial applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that meet rigorous industry standards. The 2SK2969-TB-E is no exception, as it undergoes extensive testing and quality control measures to ensure reliability and performance in even the most challenging conditions.

Environmental Compliance

In line with global environmental standards, the 2SK2969-TB-E is compliant with RoHS (Restriction of Hazardous Substances) directives, making it a responsible choice for environmentally conscious organizations.

With its robust design, advanced technology, and ON Semiconductor's commitment to quality, the 2SK2969-TB-E is an excellent choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess