Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Texas Instruments
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 14V (Max)
Voltage - Breakdown (Min) 16.2V
Voltage - Clamping (Max) @ Ipp 19.3V
Current - Peak Pulse (10/1000µs) 8A
Power - Peak Pulse 140W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 120pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TVS1400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 296-50511-6,TVS1400DRVR-ND,296-50511-1,296-50511-2
Standard Package 3,000
Win Source Part Number 960831-TVS1400DRVR
Ultra Librarian 3D Model Ultra Librarian TVS1400DRVR CAD Model

Description

The TVS1400DRVR is a state-of-the-art transient voltage suppression (TVS) diode device from Texas Instruments, designed to protect sensitive electronics from voltage spikes and surges that can occur due to sudden changes in power levels, lightning strikes, and other transient voltage events.

This robust component is capable of dissipating high transient energy and can clamp transient voltages to a safe level before they can damage your circuit. The TVS1400DRVR is particularly suited for applications where electronic devices are exposed to harsh electrical environments, including industrial, automotive, telecommunications, and consumer electronics.

Key Features:

  • Transient Protection: The TVS1400DRVR offers excellent transient voltage protection, ensuring the safety and reliability of the protected device.
  • Low Clamping Voltage: This device features a low clamping voltage, which reduces the stress on the protected component during a transient event.
  • High Surge Capability: With its high surge capability, the TVS1400DRVR can handle significant surge currents without degradation, ensuring long-term performance and durability.
  • Fast Response Time: The device reacts quickly to transient events, providing immediate protection to the circuit.
  • Compact Package: The TVS1400DRVR comes in a small-footprint package, making it ideal for space-constrained applications.

Applications:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Consumer electronics
  • Power supply protection

The TVS1400DRVR is designed to integrate seamlessly into various circuit designs, providing a reliable shield against voltage transients. Its performance and small size make it an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

With Texas Instruments' commitment to quality and performance, you can trust the TVS1400DRVR to deliver consistent protection, ensuring the longevity and stability of your electronic applications.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4825 $50.6625
225+ $0.4520 $101.7000
345+ $0.4367 $150.6615
495+ $0.4062 $201.0690
640+ $0.3909 $250.1760
800+ $0.3756 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 315,380 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention