EN
  • EN
  • DE

2SK2969-T1B

Part No 2SK2969-T1B
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159730-2SK2969-T1B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK2969-T1B CAD Model

Description

ON Semiconductor 2SK2969-T1B N-Channel MOSFET

The ON Semiconductor 2SK2969-T1B is a high-performance N-Channel MOSFET that offers a compact and efficient solution for a wide range of applications. This MOSFET is designed to deliver excellent power management capabilities with its low on-state resistance and high switching speeds, making it a perfect choice for power conversion and regulation tasks.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (VDS): 60V
  • Continuous Drain Current (ID): 5A
  • Power Dissipation (PD): 1.2W
  • Gate-Source Voltage (VGS): ±20V
  • On-State Resistance (RDS(on)): 70 mΩ
  • Total Gate Charge (Qg): 8.5 nC
  • Package: SOT-89

Applications

The 2SK2969-T1B can be used in various applications such as:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Switching regulators
  • Load switches
  • Power amplifiers

Performance and Quality

ON Semiconductor's 2SK2969-T1B is designed with a focus on reliability and efficiency. It offers a low threshold voltage that ensures low voltage operation, which is crucial for battery-powered devices and energy-saving applications. The MOSFET's robust thermal performance is due to its power dissipation capability, which ensures stable operation even under high current conditions.

The device is RoHS compliant, ensuring that it meets current environmental standards by not containing hazardous substances. Its SOT-89 package is known for its small footprint, which is ideal for space-constrained applications, while also providing good thermal performance.

Conclusion

Overall, the ON Semiconductor 2SK2969-T1B N-Channel MOSFET is a versatile and efficient component that meets the demands of modern electronic circuits. Its low on-resistance, high-speed switching, and compact form factor make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Vishay
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
Lowest to $0.2329
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess