EN
  • EN
  • DE
  • IT

2SK2433-TL

Part No 2SK2433-TL
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 751282-2SK2433-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2433-TL CAD Model

Description

Introducing the 2SK2433-TL MOSFET by ON Semiconductor

ON Semiconductor's 2SK2433-TL is a high-performance N-Channel MOSFET designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is a crucial component for designers looking to enhance their systems with a device that offers low on-resistance, high-speed switching, and minimal power loss.

Key Features:

  • Low On-Resistance: The 2SK2433-TL features a low on-resistance, which significantly reduces conduction losses and enhances overall efficiency. This is particularly beneficial in high-current applications where power efficiency is a priority.
  • High-Speed Switching: Designed for rapid switching, this MOSFET allows for high-speed operation, making it suitable for high-frequency power supplies and other applications where switching speed is critical.
  • High Power and Current Handling: With its robust design, the 2SK2433-TL can handle high levels of power and current without compromising performance, ensuring reliability even under strenuous conditions.
  • Low Gate Charge: The MOSFET is engineered with a low gate charge, which reduces the amount of energy required to turn the device on and off, thus improving its overall power efficiency.

Applications:

The 2SK2433-TL is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor drives
  • Power management systems
  • Automotive applications

Product Specifications:

The 2SK2433-TL comes in a compact package and boasts the following specifications:

  • Drain-to-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 50A
  • Power Dissipation (P<sub>D): 45W
  • Operating Temperature Range: -55°C to +150°C

Quality and Environmental Compliance:

ON Semiconductor is committed to providing environmentally friendly solutions. The 2SK2433-TL is RoHS compliant, ensuring that it meets the latest environmental standards and regulations. Additionally, ON Semiconductor's commitment to quality means that this MOSFET is manufactured to the highest standards, ensuring reliability and performance for your critical applications.

Choose the 2SK2433-TL from ON Semiconductor for your next project and experience the difference that a high-quality power MOSFET can make in your electronic designs.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess