EN
  • EN
  • DE
  • IT

P5102FM6

Part No P5102FM6
Manufacturer NIKO-SEM
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT-23-6
Manufacturer NIKO-SEM
Win Source Part Number 755496-P5102FM6
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P5102FM6 CAD Model

Description

The P5102FM6 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. This MOSFET is designed for power management applications requiring efficient switching and low on-resistance. It comes in a compact PDFN3.3x3.3 package, making it suitable for space-constrained designs. Its key features include a low gate charge and fast switching speed, enabling high-efficiency operation.

Applications

  • Load Switching: Used as a load switch in various electronic devices.
  • Power Management: Applied in DC-DC converters, power adapters, and battery chargers.
  • Motor Control: Used to control the speed and direction of small DC motors.
  • Backlight Inverters: Drives backlight LEDs in LCD displays.
  • Battery Management Systems (BMS): Protects batteries from overcharging and discharging.

Features

  • P-Channel MOSFET: Enhances design flexibility in various circuit configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • PDFN3.3x3.3 Package: Compact surface-mount package for high-density circuit boards.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching power supplies.

Benefits

  • High Efficiency: Low on-resistance and gate charge minimize power losses.
  • Compact Design: Small package size reduces board space requirements.
  • Improved Thermal Performance: Efficient heat dissipation enhances reliability.
  • Simplified Circuit Design: Easy integration into existing and new circuit designs.
  • Enhanced System Reliability: Robust construction ensures dependable performance.

Additional Details

The P5102FM6's key electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation. The on-resistance (RDS(on)) is specified at a particular gate-source voltage and drain current. It is essential to consult the NIKO-SEM datasheet for precise specifications and application guidelines. This ensures proper gate driving and operation within the recommended limits to achieve optimal performance and prevent damage to the MOSFET. Pay close attention to thermal management and derating factors when operating the MOSFET near its maximum ratings. Additionally, consider the gate threshold voltage (VGS(th)) for proper turn-on and turn-off characteristics. This MOSFET is designed to meet the stringent requirements of modern power management systems, providing efficient and reliable performance in demanding applications.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325,982 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess