EN
  • EN
  • DE

2SK2394-7-TB-E

Part No 2SK2394-7-TB-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 50MA 200MW CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Drain-Source Breakdown Voltage 15V
Current - Drain (Idss) @ Vds (Vgs=0) 16mA @ 5V
Current Drain (Id) - Max 50mA
Voltage - Cutoff (VGS off) @ Id 300mV @ 100μA
Max Input Capacitance 10pF @ 5V
Maximum Power Dissipation 200mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 1004710-2SK2394-7-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2394-7-TB-E CAD Model

Description

The 2SK2394-7-TB-E is a high-performance, N-channel power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is known for its efficiency and reliability in a variety of power applications. It is particularly suitable for use in power management tasks within industrial, computing, and automotive sectors, among others.

Key Features:

  • Low On-Resistance: The 2SK2394-7-TB-E boasts a very low on-resistance (RDS(on)), which significantly reduces conduction losses and improves overall efficiency in circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at high frequencies, which makes it ideal for modern, high-speed power switching applications.
  • Voltage and Current Ratings: With a drain-source voltage (VDSS) of up to 60V and a continuous drain current (ID) rating of 30A, this MOSFET can handle significant power levels, suitable for a wide range of applications.
  • Low Gate Charge: The reduced gate charge (QG) allows for lower switching losses and easier drive control, which is critical for efficient operation at high frequencies.
  • Enhanced Durability: The device is encapsulated in a robust package that ensures long-term reliability and stability under various environmental conditions.

Applications:

The 2SK2394-7-TB-E is versatile in its use, catering to numerous applications across different industries. Some of its common applications include:

  • DC/DC converters
  • Power supplies for servers, telecom, and networking equipment
  • Motor drives and inverters
  • Automotive applications such as electric power steering and DC/AC converters for hybrid vehicles
  • Switched Mode Power Supplies (SMPS)

Quality and Environmental Compliance:

ON Semiconductor is committed to environmental stewardship and the 2SK2394-7-TB-E is manufactured with this commitment in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and is suitable for use in eco-conscious applications.

You May Also Be Interested in

Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,656 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess