EN
  • EN
  • DE

2SK2043

Part No 2SK2043
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 600V 2A 3-Pin(3+Tab) TO-220FI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159261-2SK2043
Popularity Low
Supply and Demand Status Limited
Family Name 2SK2043
Introduction Date July 26, 1999
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK2043 CAD Model

Description

The ON Semiconductor 2SK2043 is a high-performance N-Channel MOSFET that offers excellent efficiency and thermal performance. Designed for a wide range of applications, this MOSFET is a perfect choice for power management tasks where low on-resistance and high switching speeds are essential.

Key Features

  • Low On-Resistance: The 2SK2043 boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring that power conversion is both efficient and responsive.
  • High Drain-Source Voltage: It supports a high drain-source voltage (Vdss), providing robust performance for a variety of electronic circuits.
  • Gate Charge: The optimized gate charge of the 2SK2043 allows for reduced switching losses, which is critical in power-sensitive designs.
  • Thermal Performance: Excellent thermal characteristics enable the MOSFET to operate reliably over a wide temperature range, making it suitable for challenging environments.

Applications

The ON Semiconductor 2SK2043 N-Channel MOSFET is versatile and can be used in various applications, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Switching Regulators
  • Power Management Circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SK2043 is no exception. It is designed to meet rigorous industry standards, ensuring reliability and performance in even the most demanding applications. Whether you are designing power supplies or integrating power management solutions, the 2SK2043 provides the efficiency and reliability required for your electronic designs.

You May Also Be Interested in

Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess