EN
  • EN
  • DE

2SK1906

Part No 2SK1906
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 100V 20A 3-Pin(3+Tab) TO-220ML
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159203-2SK1906
Popularity Low
Supply and Demand Status Balance
Family Name 2SK1906
Introduction Date September 04, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1906 CAD Model

Description

The 2SK1906 is a robust N-Channel MOSFET transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is engineered to deliver high-speed switching performance with low on-resistance and high blocking voltage, making it an ideal choice for a variety of power management applications.

Key Features

  • High-Speed Switching: The 2SK1906 is optimized for quick switching, reducing transition losses and improving efficiency in high-frequency circuits.
  • Low On-Resistance: With its low RDS(on), this MOSFET minimizes conduction losses, which is critical for power-intensive applications.
  • High Blocking Voltage: The device is capable of handling high voltages, providing reliable performance in situations where voltage spikes may occur.
  • Durability: Built to withstand tough conditions, the 2SK1906 maintains its performance over a wide range of temperatures and operational stresses.

Applications

The 2SK1906 is versatile and can be used in various applications that require efficient power management and high-speed switching. Some of the common applications include:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 60V
Continuous Drain Current (ID) 50A
Power Dissipation (PD) 150W
Operating Temperature Range -55°C to +150°C

With its combination of high-speed switching, low on-resistance, and high voltage capability, the 2SK1906 from ON Semiconductor is a reliable choice for designers looking to optimize their power management systems. The device's robustness and versatility make it an excellent component for both industrial and consumer applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
Lowest to $0.7335

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7376 $59.8016
38+ $3.0665 $116.5270
59+ $2.9707 $175.2713
81+ $2.8748 $232.8588
104+ $2.7789 $289.0056
140+ $2.4913 $348.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,040 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention