EN
  • EN
  • DE

2SK1646Y-05-TR

Part No 2SK1646Y-05-TR
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159097-2SK1646Y-05-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK1646Y-05-TR CAD Model

Description

Product Overview: 2SK1646Y-05-TR by ON Semiconductor

The 2SK1646Y-05-TR is a state-of-the-art N-Channel MOSFET produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including power management, switching, and amplification tasks in electronic circuits.

Key Features

  • Low On-Resistance: The 2SK1646Y-05-TR boasts a low on-resistance, which results in reduced conduction losses and improves overall energy efficiency.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET can operate at higher frequencies without sacrificing performance, making it suitable for modern high-speed applications.
  • High-Voltage Tolerance: With a capacity to handle high voltages, this component is ideal for power supplies and other circuits that experience high voltage conditions.
  • Enhanced Thermal Performance: The package design of the 2SK1646Y-05-TR ensures superior thermal performance, allowing for better heat dissipation and increased reliability under high-load conditions.

Applications

The versatility of the 2SK1646Y-05-TR makes it an excellent choice for a variety of electronic applications, including:

  • DC/DC converters
  • Power inverters
  • Motor drive controls
  • Switching regulators
  • LED lighting systems

Product Specifications

ON Semiconductor's 2SK1646Y-05-TR comes in a robust package and is designed to meet the rigorous standards of the electronics industry. Some of its key specifications include:

  • Drain-Source Voltage (Vdss): Up to 500V
  • Continuous Drain Current (Id): Ample current handling capabilities
  • Power Dissipation (Pd): Efficient power handling for its size
  • Operating Temperature Range: Suitable for a wide range of environmental conditions

In conclusion, the 2SK1646Y-05-TR N-Channel MOSFET from ON Semiconductor is an exceptional component that offers high performance, efficiency, and reliability for engineers and designers looking to optimize their electronic designs. Its robust construction and advanced features ensure it can meet the demands of a variety of challenging applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
ON Semiconductor
Lowest to $0.2329
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
Lowest to $0.7335

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention