EN
  • EN
  • DE

2SK1646Y-04-TR

Part No 2SK1646Y-04-TR
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159095-2SK1646Y-04-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1646Y-04-TR CAD Model

Description

Product Overview: 2SK1646Y-04-TR by ON Semiconductor

The 2SK1646Y-04-TR is a state-of-the-art N-channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This high-performance product is designed for a variety of applications, ranging from power management to switching circuits. It is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable components for electronic systems.

Key Features

  • Low On-Resistance: The 2SK1646Y-04-TR features a low on-resistance, which ensures minimal power loss and heat generation during operation, enhancing the overall efficiency of the device it is incorporated into.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, making it ideal for applications that require fast transition times, such as power converters and inverters.
  • Enhanced Durability: ON Semiconductor has engineered the 2SK1646Y-04-TR to withstand harsh conditions, ensuring a long operational life and reliability in various environments.
  • Surface Mount Package: The component comes in a surface-mount package, allowing for a compact design and easy integration into space-constrained applications.

Applications

The versatility of the 2SK1646Y-04-TR MOSFET makes it suitable for a wide range of applications, such as:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • LED lighting solutions
  • Automotive electronics
  • Telecommunication equipment

Technical Specifications

Some of the key technical specifications of the 2SK1646Y-04-TR include:

  • Drain-to-Source Voltage (VDS): 60V
  • Continuous Drain Current (ID): 30A
  • Power Dissipation (PD): 70W
  • Gate-to-Source Voltage (VGS): ±20V
  • Operating Temperature Range: -55°C to +150°C

Quality and Environmental Compliance

ON Semiconductor is committed to environmental sustainability and quality. The 2SK1646Y-04-TR MOSFET complies with RoHS regulations, ensuring that it is free from hazardous substances. Additionally, the product is manufactured in facilities that adhere to strict quality control standards, assuring customers of its performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess