The Hynix HYMP112S648-C4 is a 1GB DDR2 SODIMM memory module designed for laptop computers and other small form-factor devices. This module provides a cost-effective way to upgrade the memory capacity of compatible systems, improving overall system performance and responsiveness.
Applications:
- Laptop computers
- Small form-factor PCs
- Embedded systems that support DDR2 SODIMM
- Memory upgrades for compatible devices
Features:
- 1GB capacity
- DDR2 technology
- SODIMM form factor (200-pin)
- PC2-5300 (667MHz) speed
- Unbuffered
- Non-ECC
- Single-sided module
- Low power consumption
Benefits:
- Increased system performance: More memory allows the system to handle more tasks simultaneously, reducing slowdowns and improving overall responsiveness.
- Improved multitasking: Users can run multiple applications and switch between them more smoothly.
- Enhanced gaming experience: Some games require a certain amount of RAM to run smoothly. Upgrading to 1GB can improve the gaming experience on older systems.
- Cost-effective upgrade: DDR2 memory is relatively inexpensive compared to newer memory technologies, making it a budget-friendly way to improve system performance.
- Easy installation: SODIMM modules are easy to install in compatible laptops and other devices.
Additional Details:
The HYMP112S648-C4 operates at a voltage of 1.8V. It is compatible with systems that support DDR2 SODIMM memory with a speed of 667MHz (PC2-5300). The 200-pin SODIMM form factor ensures compatibility with a wide range of laptops and small form-factor devices. This module is unbuffered, meaning that the memory controller directly accesses the memory chips. It is also non-ECC, meaning that it does not have error correction capabilities.
Before purchasing this memory module, it is important to check the compatibility of your system. Consult your system's documentation or the manufacturer's website to ensure that it supports DDR2 SODIMM memory with a speed of 667MHz and a capacity of 1GB. Installing incompatible memory can cause system instability or prevent the system from booting.