EN
  • EN
  • DE

2SK1646Y-04-TR-E

Part No 2SK1646Y-04-TR-E
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 751279-2SK1646Y-04-TR-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1646Y-04-TR-E CAD Model

Description

ON Semiconductor 2SK1646Y-04-TR-E Product Overview

Introducing the 2SK1646Y-04-TR-E, a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading figure in the semiconductor industry known for its innovative and reliable products. This particular MOSFET is designed to cater to a wide range of applications, including switching regulators, converters, and power management tasks within electronic circuits.

Key Features

  • High-Speed Switching: The 2SK1646Y-04-TR-E is optimized for high-speed switching applications, ensuring efficient operation with minimal delay.
  • Low On-Resistance: With its low on-resistance, this MOSFET reduces power loss and improves overall efficiency, making it ideal for power-intensive applications.
  • High Power Handling: Capable of handling significant power levels, it is suitable for high-performance scenarios where reliability is paramount.
  • Surface-Mount Package: The device comes in a surface-mount package, facilitating easy integration into various circuit designs without the need for through-hole mounting.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the 2SK1646Y-04-TR-E is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an eco-friendly choice for manufacturers and designers.

Applications

The versatility of the 2SK1646Y-04-TR-E allows it to be used in a multitude of applications, ranging from:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Automotive applications
  • Switching regulators

Technical Specifications

The technical specifications of the 2SK1646Y-04-TR-E include:

  • Drain-Source Voltage (VDS): Specified by the manufacturer's datasheet.
  • Continuous Drain Current (ID): Also detailed in the manufacturer's datasheet.
  • Power Dissipation (PD): As per ON Semiconductor's standard specifications.
  • Operating Temperature Range: Defined by ON Semiconductor to ensure optimal performance under various conditions.

For detailed information regarding the electrical characteristics and operational limits, customers are advised to refer to the official ON Semiconductor datasheet for the 2SK1646Y-04-TR-E.

Conclusion

The ON Semiconductor 2SK1646Y-04-TR-E power MOSFET is an exemplary component for designers seeking high efficiency, reliability, and compliance with environmental standards. Its technical prowess and adaptability make it a valuable asset in any power management or switching application.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Silergy Corp
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
IXYS
Lowest to $7.8205
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess