Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159092-2SK1646
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SK1646
Introduction Date August 27, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1646 CAD Model

Description

ON Semiconductor 2SK1646 Power MOSFET

The 2SK1646 is a high-performance, N-channel power MOSFET designed and manufactured by ON Semiconductor. This robust transistor is engineered for efficient power management and conversion in a wide range of electronic applications. It is particularly suitable for high-speed switching applications due to its low on-resistance and high switching speeds.

The 2SK1646 features a drain-to-source voltage (V<sub>DS) of 500V, which allows it to handle high voltage applications with ease. Its continuous drain current (I<sub>D) is rated at 10A, making it capable of driving significant loads without overheating. The device's low gate charge (Q<sub>G) enhances its performance in fast switching applications, reducing switching losses and improving overall efficiency.

Key specifications of the 2SK1646 include:

  • Drain-to-Source Voltage (V<sub>DS): 500V
  • Continuous Drain Current (I<sub>D): 10A
  • Gate-to-Source Voltage (V<sub>GS): ±30V
  • Low On-Resistance (R<sub>DS(on))
  • High-speed switching capability
  • Low gate charge (Q<sub>G)
  • Total Power Dissipation (P<sub>D): 100W

For thermal management, the 2SK1646 is encapsulated in a TO-3PN package, which is known for its excellent heat dissipation properties. This ensures the MOSFET operates reliably even under high temperature conditions, extending the life of the product.

Applications for the 2SK1646 are diverse and include power supplies, DC-DC converters, motor drives, and other high-voltage, high-current environments. Its rugged construction and reliable performance make it an ideal choice for designers who require a dependable power switching solution.

ON Semiconductor provides comprehensive technical support and documentation for the 2SK1646, including detailed datasheets, application notes, and design resources to help engineers incorporate this MOSFET into their designs with confidence and efficiency.

Whether you're working on industrial, commercial, or high-end consumer electronics, the 2SK1646 from ON Semiconductor is a powerful addition to your power management arsenal.

You May Also Be Interested in

Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1
ON Semiconductor
Trans MOSFET N-CH Si 600V 4A 3-Pin(3+Tab) TO-220FI
Lowest to $0.6584
ECAD model for 2SK2625LS
Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-60SL
ON Semiconductor
N-Channel JFET 25V SOT-23
Lowest to $0.2382
ECAD model for MMBFU310LT
ON Semiconductor
JFET N-Channel 25V 40mA SOT-23
Lowest to $0.2084
ECAD model for SMMBFJ310LT
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ECAD model for J111,126
ON Semiconductor
N-Channel JFET 30V SOT-23
Lowest to $0.0849
ECAD model for MMBF4393LT
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01Q0L

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $30.3117 $90.9351
6+ $24.8721 $149.2326
9+ $24.0946 $216.8514
12+ $23.3172 $279.8064
15+ $22.5397 $338.0955
20+ $20.2086 $404.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,600 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention