EN
  • EN
  • DE

2SK1468-TL

Part No 2SK1468-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159001-2SK1468-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1468-TL CAD Model

Description

ON Semiconductor 2SK1468-TL Overview

The ON Semiconductor 2SK1468-TL is a high-performance N-Channel MOSFET designed for a variety of applications that demand high efficiency and reliability. This MOSFET is a testament to ON Semiconductor's commitment to providing state-of-the-art power management solutions. It is well-suited for power switching circuits, motor control systems, and DC-DC converters, among others.

Key Features

  • Low On-Resistance: The 2SK1468-TL boasts a low on-resistance, which minimizes conduction losses and enhances overall efficiency. This feature is crucial for applications that require high current handling with minimal voltage drop.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET provides rapid transition times, reducing switching losses and improving performance in high-frequency circuits.
  • High Drain-Source Voltage: With a high drain-source voltage (VDS), the 2SK1468-TL can handle higher voltages without breakdown, making it suitable for a wide range of power applications.
  • Low Gate Charge: A low gate charge (QG) facilitates faster switching speeds and reduces the power required to drive the gate, thus improving the overall efficiency of the device.
  • Enhanced Durability: ON Semiconductor's robust design ensures that the 2SK1468-TL can withstand the rigors of demanding environments, providing a reliable solution for industrial and commercial applications.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Switching Circuits
  • Motor Control Systems
  • DC-DC Converters
  • Automotive and Industrial Applications

Product Specifications

The 2SK1468-TL is packaged in a compact surface-mount package, making it ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance even under extreme conditions. The device's specifications are carefully tailored to meet the stringent requirements of modern electronic systems.

In summary, the ON Semiconductor 2SK1468-TL is an excellent choice for designers looking for a MOSFET that offers high efficiency, fast switching, and ruggedness. Its combination of features ensures that it can deliver optimal performance in a broad array of power management applications.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention