EN
  • EN
  • DE

2SK1463

Part No 2SK1463
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 900V 4.5A 3-Pin(3+Tab) TO-3PML
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158996-2SK1463
Popularity Low
Supply and Demand Status Limited
Family Name 2SK1463
Introduction Date June 16, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1463 CAD Model

Description

2SK1463 Power MOSFET by ON Semiconductor

The 2SK1463 is a high-performance power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing efficient power management and signal amplification. With its robust construction and advanced technology, the 2SK1463 is ideal for a wide range of applications, including power supplies, motor controls, and high-speed switching circuits.

Key Features:

  • Low On-Resistance: The 2SK1463 boasts a low on-resistance, which ensures minimal power loss and heat generation, improving the overall efficiency of the device it is used in.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET can handle high-speed operations with ease, making it suitable for high-frequency applications.
  • Voltage Control: This component is designed to operate at a high breakdown voltage, providing excellent reliability and performance under high voltage conditions.
  • Low Drive Power: It requires low drive power, which contributes to the reduction of total power consumption in electronic systems.
  • Improved Durability: The 2SK1463 is encapsulated in a robust package that ensures long-term durability and stable performance even in harsh environmental conditions.

Applications:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Automotive Applications
  • Switching Regulators

ON Semiconductor's 2SK1463 power MOSFET is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you are designing power management systems or complex motor controls, the 2SK1463 is an excellent choice that offers both performance and durability. By integrating this power MOSFET into your design, you can achieve enhanced efficiency, reliability, and overall performance of your electronic devices.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess