EN
  • EN
  • DE

2SK1432

Part No 2SK1432
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 100V 25A 3-Pin(3+Tab) TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158988-2SK1432
Popularity Low
Supply and Demand Status Balance
Family Name 2SK1432
Introduction Date August 26, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1432 CAD Model

Description

The ON Semiconductor 2SK1432 is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching with low on-state resistance and high-speed switching. This MOSFET is ideal for a wide range of applications, including power supplies, motor controls, and other power-intensive circuits.

Key Features

  • Low On-Resistance: The 2SK1432 offers an exceptionally low drain-source on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET provides rapid transitions from on to off states, enhancing performance in high-frequency circuits.
  • High Drain-Source Voltage: With a high V<sub>DSS rating, it can handle significant voltage levels, making it suitable for a variety of demanding environments.
  • Low Gate Charge: The low gate charge (Q<sub>g) of the 2SK1432 ensures lower switching losses, which is critical for high-efficiency power management.

Applications

The versatility of the 2SK1432 MOSFET makes it a great choice for a multitude of electronic applications. Some of the typical applications include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives and Inverters
  • Power Management in Computing and Telecommunications
  • Automotive Electronics

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DSS) 600V Continuous Drain Current (I<sub>D) 10A Power Dissipation (P<sub>D) 100W Operating Temperature Range -55°C to +150°C

ON Semiconductor's commitment to quality ensures that the 2SK1432 MOSFET meets the highest standards for reliability and performance. Whether you're designing power circuits for industrial, automotive, or consumer electronics, the 2SK1432 is an excellent choice for efficient and robust power switching.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess