EN
  • EN
  • DE

2SK2316

Part No 2SK2316
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 20V 2A 4-Pin (3+Tab) PCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159414-2SK2316
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2316
Introduction Date August 26, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2316 CAD Model

Description

Introducing the 2SK2316 from ON Semiconductor

The 2SK2316 is a cutting-edge power MOSFET designed and manufactured by the renowned ON Semiconductor, a company known for its high-quality and reliable semiconductor components. This product is a testament to ON Semiconductor's commitment to providing advanced solutions for a wide range of electronic applications.

Key Features

  • High Drain-Source Voltage: The 2SK2316 is capable of withstanding high drain-source voltages, making it suitable for a variety of demanding applications.
  • Low On-Resistance: With its low on-resistance, this MOSFET ensures minimal power loss and improved efficiency, which is crucial for power management in electronic circuits.
  • Fast Switching Speed: The device boasts a fast switching speed, which enhances performance in applications where rapid switching is necessary.
  • High Reliability: ON Semiconductor's commitment to quality means that the 2SK2316 is built to last and withstand tough conditions, ensuring long-term reliability.

Applications

The 2SK2316 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Switching regulators
  • DC-DC converters
  • Motor control systems
  • Power management solutions

Technical Specifications

Here are some of the key technical specifications of the 2SK2316:

  • Drain-Source Voltage (V<sub>DS): High
  • Continuous Drain Current (I<sub>D): Robust
  • Pulsed Drain Current (I<sub>DM): Significant
  • Gate-Source Voltage (V<sub>GS): ±20V
  • Total Power Dissipation (P<sub>D): Substantial

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only providing high-quality products but also to ensuring environmental compliance. The 2SK2316 adheres to various environmental standards, ensuring that it meets global regulations and contributes to a greener future.

Whether you're designing power supplies, working on motor control, or looking for a reliable switching solution, the 2SK2316 from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess