EN
  • EN
  • DE

2SK2318

Part No 2SK2318
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 20V 12A 3-Pin (3+Tab) TP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159415-2SK2318
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2318
Introduction Date February 20, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2318 CAD Model

Description

2SK2318 Power MOSFET by ON Semiconductor

The 2SK2318 is a robust N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance MOSFET is engineered to meet the demanding requirements of a wide range of electronic applications, providing efficient power management and switching capabilities.

Key Features:

  • Low On-Resistance: The 2SK2318 features a low on-resistance, which translates to reduced conduction losses and improved power efficiency, making it an ideal choice for power-intensive applications.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET offers high-speed performance, which is essential for reducing switching losses and improving overall system efficiency.
  • High Drain-Source Voltage (V<sub>DS): With a high drain-source voltage, the 2SK2318 can handle higher voltage applications, providing versatility and reliability in a variety of circuit designs.
  • Low Gate Charge (Q<sub>G): A low gate charge ensures that the device can be driven at lower voltages, which helps to minimize power dissipation during the switching process.
  • Enhanced Durability: ON Semiconductor has designed the 2SK2318 to withstand harsh conditions, ensuring long-term reliability and stability in its performance.

Applications:

The 2SK2318 Power MOSFET is well-suited for a variety of applications, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Lighting Systems
  • Automotive Applications
  • Switching Regulators

ON Semiconductor's commitment to quality ensures that the 2SK2318 MOSFET not only meets but exceeds industry standards for performance and reliability. Whether you're designing power management systems or looking for a reliable component for high-voltage switching, the 2SK2318 is a superior choice that offers exceptional efficiency, durability, and versatility.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Toshiba Semiconductor and Storage
Lowest to $0.7390
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess