ON Semiconductor presents the 2SK1068-11-TL, a high-performance N-Channel Junction Field Effect Transistor (JFET) designed for audio amplifier applications. This JFET is a part of ON Semiconductor's extensive lineup of semiconductor devices that are renowned for their reliability and efficiency.
Key Features
- Device Type: N-Channel JFET
- Drain-Source Voltage (VDS): The 2SK1068-11-TL supports a drain-source voltage of up to 10V, providing a good balance between performance and power consumption.
- Gate-Source Voltage (VGS): This JFET can handle a gate-source voltage of up to ±1.5V, ensuring stable operation under a variety of conditions.
- Drain Current (ID): With a continuous drain current of 10mA, the 2SK1068-11-TL is capable of driving moderate loads in audio applications.
- Low Noise: The device is optimized for low noise performance, which is essential for high-fidelity audio circuits.
- High Input Impedance: The high input impedance of the 2SK1068-11-TL minimizes the loading effect on preceding stages, preserving signal integrity.
- Enhanced Thermal Performance: ON Semiconductor's packaging technology ensures efficient heat dissipation for improved thermal performance and reliability.
- RoHS Compliant: The 2SK1068-11-TL is compliant with RoHS standards, making it an environmentally friendly choice for electronic designs.
Applications
The 2SK1068-11-TL is ideal for a range of audio applications, including:
- Pre-amplifiers
- Audio amplifiers
- Phono stages for turntables
- Tone control circuits
- Active filters
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The 2SK1068-11-TL is manufactured with strict quality control processes, ensuring that each device meets the company's high standards for performance and reliability. Customers can trust in the durability and consistent operation of this JFET in their audio equipment.