EN
  • EN
  • DE

TMS320DM6431ZWTQ3

Part No TMS320DM6431ZWTQ3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 361-BGA / DSP Fixed-Point 16bit 300MHz 2400MIPS Automotive 361-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 300MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 128kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797406-TMS320DM6431ZWTQ3
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6431
Introduction Date February 26, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6431ZWTQ3 CAD Model

Description

Introducing the TMS320DM6431ZWTQ3 Digital Media Processor by Texas Instruments

The TMS320DM6431ZWTQ3 is a high-performance digital media processor from the renowned semiconductor manufacturer, Texas Instruments. This processor is part of the TMS320DM643x series, which is designed to meet the rigorous demands of modern digital media applications. The TMS320DM6431ZWTQ3 is particularly well-suited for applications that require intensive signal processing capabilities such as video and audio processing, digital media encoding/decoding, and real-time image analysis.

At the core of the TMS320DM6431ZWTQ3 is a powerful DSP (Digital Signal Processor) based on Texas Instruments' DaVinci technology platform, which provides a highly optimized balance between performance and power efficiency. The processor operates at a frequency of up to 720 MHz, delivering exceptional computational power for your multimedia projects.

This digital media processor features a variety of integrated peripherals, including a 10/100 Mb/s Ethernet MAC, USB 2.0 with PHY, and a host of other I/O interfaces that facilitate easy connectivity and data transfer. Its 64-bit external memory interface supports DDR2 SDRAM, ensuring ample bandwidth for memory-intensive operations.

With its integrated Video Processing Subsystem (VPSS), the TMS320DM6431ZWTQ3 excels in video-centric applications, allowing for direct interface with CCD and CMOS camera sensors. The VPSS also includes hardware for video capture and display, which streamlines the development of applications like surveillance systems, digital camcorders, and set-top boxes.

Developers will appreciate the robust software support provided by Texas Instruments, including the Code Composer Studio integrated development environment and a comprehensive set of software libraries and codecs that simplify the implementation of digital media algorithms.

The TMS320DM6431ZWTQ3 is available in a 361-pin BGA package, ensuring a compact footprint for space-constrained applications. Its industrial temperature range also makes it suitable for deployment in harsh environments.

Whether you're designing the next generation of video processing systems or looking to enhance your product's multimedia capabilities, the TMS320DM6431ZWTQ3 offers a blend of performance, flexibility, and reliability that is hard to match. Choose Texas Instruments' TMS320DM6431ZWTQ3 for your next project and harness the power of advanced digital signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9743 $71.9486
4+ $29.5174 $118.0696
6+ $28.5950 $171.5700
8+ $27.6726 $221.3808
10+ $26.7502 $267.5020
13+ $23.9829 $311.7777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess