EN
  • EN
  • DE

MC33493DTB

Part No MC33493DTB
Manufacturer Freescale Semiconductor - NXP
Catalog RF Transmitters
Description IC RF TRANSMITTER UHF 14-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 315 to 434MHz, 868 to 928MHz
Applications General Data Transfer
Modulation or Protocol FSK, OOK
Data Rate (Max) 10 kbps
Power - Output -3dBm
Current - Transmitting 11.6mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.9 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 128736-MC33493DTB
Ultra Librarian 3D Model Ultra Librarian MC33493DTB CAD Model

Description

The NXP MC33493DTB is a surface mount PCB data transfer module that operates in the frequency range of 315 to 434MHz and 868 to 928MHz.

  • Frequency: 315 to 434MHz and 868 to 928MHz
  • Data Rate: 10 kbps
  • Modulation/Protocol: FSK and OOK
  • Transmitting Current: 11.6mA
  • Package: 14-TSSOP (0.173", 4.40mm Width) Tube/Rail
  • Application: General Data Transfer
  • Categories: RF/IF and RFID
  • Status: Obsolete (EOL)
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Maxim Integrated
Need more? Email Us
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9508 $80.8524
6+ $22.1136 $132.6816
9+ $21.4218 $192.7962
12+ $20.7311 $248.7732
15+ $20.0404 $300.6060
20+ $17.9672 $359.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess