EN
  • EN
  • DE

MAX9789AETJ+

Part No MAX9789AETJ+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2W STER AB 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 2 @ 4 Ohm; 100mW x 2 @ 16 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN-EP (5x5)
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 099887-MAX9789AETJ+
Ultra Librarian 3D Model Ultra Librarian MAX9789AETJ+ CAD Model

Description

Maxim Integrated MAX9789AETJ+ Audio Amplifier IC

The MAX9789AETJ+ from Maxim Integrated is a versatile and high-performance audio amplifier integrated circuit (IC) designed to deliver exceptional sound quality for a wide range of audio applications. This compact yet powerful IC integrates a mono speaker amplifier and a stereo headphone amplifier, making it an ideal solution for portable and space-constrained audio devices.

Key Features:

  • Integrated Audio Solution: The MAX9789AETJ+ combines a 2.2W mono speaker amplifier with a stereo headphone amplifier, providing an all-in-one audio amplification solution.
  • High Efficiency: Designed with Maxim's proprietary Class G architecture, it offers high efficiency, which is critical for battery-powered devices, helping to extend battery life.
  • Low EMI Emission: The IC is engineered to minimize electromagnetic interference (EMI), ensuring that it can be used in sensitive applications without causing disruptions.
  • Flexible Power Supply: It operates over a wide 2.7V to 5.5V supply voltage range, accommodating various power sources and system requirements.
  • Comprehensive Protection: The MAX9789AETJ+ includes built-in thermal overload protection, short-circuit protection, and a click-and-pop suppression feature to enhance the user experience.

Applications:

The MAX9789AETJ+ is perfectly suited for a variety of applications where high-quality audio amplification is required. These include:

  • Mobile phones
  • Portable media players
  • Notebook computers
  • Tablet devices
  • Portable gaming systems

Technical Specifications:

  • Output Power: 2.2W into 4Ω (Mono Speaker)
  • Headphone Amplifier Configuration: Stereo
  • THD+N: 0.02% (Typical)
  • Package/Case: 32-TQFN-EP
  • Operating Temperature Range: -40°C to +85°C

The MAX9789AETJ+ is available in a compact 32-TQFN-EP (Thin Quad Flat No Leads with Exposed Pad) package, which aids in thermal management and saves board space. Its combination of efficiency, performance, and integrated features make it a top choice for designers looking to enhance the audio performance of their products without sacrificing space or power efficiency.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess